Win Source Part Number: 1359580-APSE6R3ELL56
Category: Capacitors - Aluminum - Polymer Capacitors
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 47 pct.
Type: Polymer
MSL Level: Not Applicable
Mfr: United Chemi-Con
Series: NPCAP™-PSE
Package: Bulk
Product Status: Active
Package / Case: Radial, Can
Mounting Type: Through Hole
HTSUS: 8532.22.0020
Capacitance: 560 µF
Tolerance: ±20%
Voltage - Rated: 6.3 V
ESR (Equivalent Series Resistance): 8mOhm
Lifetime @ Temp.: 5000 Hrs @ 105°C
Applications: General Purpose
Ripple Current @ High Frequency: 4.7 A @ 100 kHz
Lead Spacing: 0.098" (2.50mm)
Size / Dimension: 0.248" Dia (6.30mm)
Height - Seated (Max): 0.315" (8.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Capacitors
560µF 6.3V Aluminum - Polymer Capacitors Radial, Can 8mOhm 5000 Hrs @ 105°C
CAP ALUM POLY 560UF 20% 6.3V T/H
CAP ALUM POLY 560UF 20% 6.3V T/H
CAP ALUM POLY 560UF 20% 6.3V T/H
| Win Source Electronics | New Yorker Electronics Co., Inc. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1359580-APSE6R3ELL561MF08S | 1202-APSE6R3ELL561MF08S | 565-3255-ND | APSE6R3ELL561MF08S | APSE6R3ELL561MF08S | APSE6R3ELL561MF08S |
| Product Name | Capacitors - Aluminum - Polymer Capacitors | Aluminum Polymer Capacitors | Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 560 microF | 560 microF | 560 microF | 560 microF | 560 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |||
| WVDC | 6.3 volts | 6.3 volts | 6.3 volts |