CAP ALUM POLY 680UF 20% 2.5V T/H
CAP ALUM POLY 680UF 20% 2.5V T/H
CAP ALUM POLY 680UF 20% 2.5V T/H
| Acme Chip Technology Co., Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | APSE2R5EC3681MH06S | APSE2R5EC3681MH06S | APSE2R5EC3681MH06S |
| Product Name | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Through Hole | |
| Technology | Single-Layer | Film Capacitors | |
| Applications | General Purpose; General Purpose | General Purpose | |
| Capacitance Type | Fixed | Fixed | Fixed |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |