United Chemi-Con, Inc. Aluminum - Polymer Capacitors APSC2R5EC3821MH08S

Description
820µF 2.5V Aluminum - Polymer Capacitors Radial, Can 7mOhm 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
820µF 2.5V Aluminum - Polymer Capacitors Radial, Can 7mOhm 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - APSC2R5EC3821MH08S-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
APSC2R5EC3821MH08S-ND
Aluminum - Polymer Capacitors APSC2R5EC3821MH08S-ND
820µF 2.5V Aluminum - Polymer Capacitors Radial, Can 7mOhm 2000 Hrs @ 105°C

820µF 2.5V Aluminum - Polymer Capacitors Radial, Can 7mOhm 2000 Hrs @ 105°C

Buy Now Datasheet
Bulk / Capacitor, Aluminum, 2.5 V, Cap.820 , Dia.8 , Leng.8 United Chemi-Con - 72R7298 - Newark, An Avnet Company
Chicago, IL, United States
Bulk / Capacitor, Aluminum, 2.5 V, Cap.820 , Dia.8 , Leng.8 United Chemi-Con
72R7298
Bulk / Capacitor, Aluminum, 2.5 V, Cap.820 , Dia.8 , Leng.8 United Chemi-Con 72R7298
Bulk / Capacitor, Aluminum, 2.5 V, Cap.820 , Dia.8 , Leng.8

Bulk / Capacitor, Aluminum, 2.5 V, Cap.820 , Dia.8 , Leng.8

Supplier's Site
Capacitors - Aluminum - Polymer Capacitors - APSC2R5EC3821MH08S - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
APSC2R5EC3821MH08S
Capacitors - Aluminum - Polymer Capacitors APSC2R5EC3821MH08S
CAP ALUM POLY 820UF 20% 2.5V T/H

CAP ALUM POLY 820UF 20% 2.5V T/H

Supplier's Site
Aluminum - Polymer Capacitors - APSC2R5EC3821MH08S - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
APSC2R5EC3821MH08S
Aluminum - Polymer Capacitors APSC2R5EC3821MH08S
CAP ALUM POLY 820UF 20% 2.5V T/H

CAP ALUM POLY 820UF 20% 2.5V T/H

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number APSC2R5EC3821MH08S-ND 72R7298 APSC2R5EC3821MH08S APSC2R5EC3821MH08S
Product Name Aluminum - Polymer Capacitors Bulk / Capacitor, Aluminum, 2.5 V, Cap.820 , Dia.8 , Leng.8 United Chemi-Con Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 820 microF 820 microF 820 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050522000391GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C133U050AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers