CAP ALUM POLY 820UF 20% 4V T/H
CAP ALUM POLY 820UF 20% 4V T/H
| Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | APSA4R0ETD821MJB5S | APSA4R0ETD821MJB5S |
| Product Name | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors |
| Capacitance Type | Fixed | Fixed |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Capacitance Range | 820 microF | 820 microF |
| Configuration / Form Factor | Leaded Capacitor | |
| Technology | Single-Layer |