CAP ALUM POLY 390UF 20% 4V T/H
CAP ALUM POLY 390UF 20% 4V T/H
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | APSA4R0ELL391MFA5G | APSA4R0ELL391MFA5G |
| Product Name | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Technology | Single-Layer | |
| Applications | General Purpose; General Purpose | |
| Capacitance Type | Fixed | Fixed |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |