820µF 4V Aluminum - Polymer Capacitors Radial, Can 8mOhm 2000 Hrs @ 105°C
CAP ALUM POLY 820UF 20% 4V T/H
CAP ALUM POLY 820UF 20% 4V T/H
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 565-APS-4R0ELL821MJC5S-ND | APS-4R0ELL821MJC5S | APS-4R0ELL821MJC5S |
| Product Name | Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose | |
| RoHS Compliant | Yes | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |