United Chemi-Con, Inc. Aluminum - Polymer Capacitors APS-350ELL180MHB5S

Description
18µF 35V Aluminum - Polymer Capacitors Radial, Can 34mOhm 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
18µF 35V Aluminum - Polymer Capacitors Radial, Can 34mOhm 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - 565-APS-350ELL180MHB5S-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
565-APS-350ELL180MHB5S-ND
Aluminum - Polymer Capacitors 565-APS-350ELL180MHB5S-ND
18µF 35V Aluminum - Polymer Capacitors Radial, Can 34mOhm 2000 Hrs @ 105°C

18µF 35V Aluminum - Polymer Capacitors Radial, Can 34mOhm 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum - Polymer Capacitors - APS-350ELL180MHB5S - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
APS-350ELL180MHB5S
Aluminum - Polymer Capacitors APS-350ELL180MHB5S
CAP ALUM POLY 18UF 20% 35V T/H

CAP ALUM POLY 18UF 20% 35V T/H

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - APS-350ELL180MHB5S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
APS-350ELL180MHB5S
Capacitors - Aluminum - Polymer Capacitors APS-350ELL180MHB5S
CAP ALUM POLY 18UF 20% 35V T/H

CAP ALUM POLY 18UF 20% 35V T/H

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 565-APS-350ELL180MHB5S-ND APS-350ELL180MHB5S APS-350ELL180MHB5S
Product Name Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
RoHS Compliant Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701026 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C614U7R5DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-050522000391GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers