United Chemi-Con, Inc. Aluminum - Polymer Capacitors APS-2R5ELL681MHB5S

Description
680µF 2.5V Aluminum - Polymer Capacitors Radial, Can 10mOhm 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
680µF 2.5V Aluminum - Polymer Capacitors Radial, Can 10mOhm 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - 565-3033-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
565-3033-ND
Aluminum - Polymer Capacitors 565-3033-ND
680µF 2.5V Aluminum - Polymer Capacitors Radial, Can 10mOhm 2000 Hrs @ 105°C

680µF 2.5V Aluminum - Polymer Capacitors Radial, Can 10mOhm 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum - Polymer Capacitors - APS-2R5ELL681MHB5S - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
APS-2R5ELL681MHB5S
Aluminum - Polymer Capacitors APS-2R5ELL681MHB5S
CAP ALUM POLY 680UF 20% 2.5V T/H

CAP ALUM POLY 680UF 20% 2.5V T/H

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - APS-2R5ELL681MHB5S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
APS-2R5ELL681MHB5S
Capacitors - Aluminum - Polymer Capacitors APS-2R5ELL681MHB5S
CAP ALUM POLY 680UF 20% 2.5V T/H

CAP ALUM POLY 680UF 20% 2.5V T/H

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 565-3033-ND APS-2R5ELL681MHB5S APS-2R5ELL681MHB5S
Product Name Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
RoHS Compliant Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701075 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-702-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Aluminum Electrolytic - 101C174U7R5BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers