United Chemi-Con, Inc. Aluminum - Polymer Capacitors APS-200ETD151MJC5S

Description
150µF 20V Aluminum - Polymer Capacitors Radial, Can 20mOhm 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
150µF 20V Aluminum - Polymer Capacitors Radial, Can 20mOhm 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - APS-200ETD151MJC5S-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
APS-200ETD151MJC5S-ND
Aluminum - Polymer Capacitors APS-200ETD151MJC5S-ND
150µF 20V Aluminum - Polymer Capacitors Radial, Can 20mOhm 2000 Hrs @ 105°C

150µF 20V Aluminum - Polymer Capacitors Radial, Can 20mOhm 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum - Polymer Capacitors - APS-200ETD151MJC5S - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
APS-200ETD151MJC5S
Aluminum - Polymer Capacitors APS-200ETD151MJC5S
CAP ALUM POLY 150UF 20% 20V T/H

CAP ALUM POLY 150UF 20% 20V T/H

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number APS-200ETD151MJC5S-ND APS-200ETD151MJC5S
Product Name Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
RoHS Compliant Yes
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101302U040AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-1144-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers