United Chemi-Con, Inc. Aluminum - Polymer Capacitors APS-200ELL101MHB5S

Description
100µF 20V Aluminum - Polymer Capacitors Radial, Can 24mOhm 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
100µF 20V Aluminum - Polymer Capacitors Radial, Can 24mOhm 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - 565-3043-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
565-3043-ND
Aluminum - Polymer Capacitors 565-3043-ND
100µF 20V Aluminum - Polymer Capacitors Radial, Can 24mOhm 2000 Hrs @ 105°C

100µF 20V Aluminum - Polymer Capacitors Radial, Can 24mOhm 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum - Polymer Capacitors - APS-200ELL101MHB5S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
APS-200ELL101MHB5S
Capacitors - Aluminum - Polymer Capacitors APS-200ELL101MHB5S
CAP ALUM POLY 100UF 20% 20V T/H

CAP ALUM POLY 100UF 20% 20V T/H

Supplier's Site
Aluminum - Polymer Capacitors - APS-200ELL101MHB5S - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
APS-200ELL101MHB5S
Aluminum - Polymer Capacitors APS-200ELL101MHB5S
CAP ALUM POLY 100UF 20% 20V T/H

CAP ALUM POLY 100UF 20% 20V T/H

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 565-3043-ND APS-200ELL101MHB5S APS-200ELL101MHB5S
Product Name Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
RoHS Compliant Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101C183U7R5AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers