United Chemi-Con, Inc. Aluminum - Polymer Capacitors APS-160ETD181MHB5S

Description
180µF 16V Aluminum - Polymer Capacitors Radial, Can 16mOhm 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
180µF 16V Aluminum - Polymer Capacitors Radial, Can 16mOhm 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - 565-3336-3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
565-3336-3-ND
Aluminum - Polymer Capacitors 565-3336-3-ND
180µF 16V Aluminum - Polymer Capacitors Radial, Can 16mOhm 2000 Hrs @ 105°C

180µF 16V Aluminum - Polymer Capacitors Radial, Can 16mOhm 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum - Polymer Capacitors - APS-160ETD181MHB5S - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
APS-160ETD181MHB5S
Aluminum - Polymer Capacitors APS-160ETD181MHB5S
CAP ALUM POLY 180UF 20% 16V T/H

CAP ALUM POLY 180UF 20% 16V T/H

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - APS-160ETD181MHB5S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
APS-160ETD181MHB5S
Capacitors - Aluminum - Polymer Capacitors APS-160ETD181MHB5S
CAP ALUM POLY 180UF 20% 16V T/H

CAP ALUM POLY 180UF 20% 16V T/H

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 565-3336-3-ND APS-160ETD181MHB5S APS-160ETD181MHB5S
Product Name Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
RoHS Compliant Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Aluminum Electrolytic Capacitor - 101C133U050CC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 13000 microF
View Details
3 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers