CAP ALUM POLYMR 68UF 20% 16V SMD
Aluminum Organic Polymer Capacitors 68uF 20% 16V Super Low ESR
CAP ALUM POLY 68UF 20% 16V SMD
| Lingto Electronic Limited | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | APMA160ARA680MF30S | APMA160ARA680MF30S | APMA160ARA680MF30S |
| Product Name | Aluminum - Polymer Capacitors | Aluminum Organic Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors |
| Capacitance Type | Fixed | Fixed | |
| Electrolytic Capacitors | Aluminum Electrolytic | ||
| Capacitance Range | 68 microF | 68 microF | |
| Configuration / Form Factor | Chip Capacitor | ||
| Technology | Single-Layer |