United Chemi-Con, Inc. OEM Parts - OEM Parts (0 - 9) - 6MC476MDTER 6MC476MDTER

Description
Manufacturer: United Chemi-Con Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1039850-6MC476MDTER Voltage Rating: 6.3 V Capacitance: 47 µF Tolerance: 20 % Categories: OEM Parts(0-9) Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: United Chemi-Con Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1039850-6MC476MDTER Voltage Rating: 6.3 V Capacitance: 47 µF Tolerance: 20 % Categories: OEM Parts(0-9) Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (0 - 9) - 6MC476MDTER - 1039850-6MC476MDTER - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (0 - 9) - 6MC476MDTER
1039850-6MC476MDTER
OEM Parts - OEM Parts (0 - 9) - 6MC476MDTER 1039850-6MC476MDTER
Manufacturer: United Chemi-Con Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1039850-6MC476MDTER Voltage Rating: 6.3 V Capacitance: 47 µF Tolerance: 20 % Categories: OEM Parts(0-9) Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: United Chemi-Con
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1039850-6MC476MDTER
Voltage Rating: 6.3 V
Capacitance: 47 µF
Tolerance: 20 %
Categories: OEM Parts(0-9)
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1039850-6MC476MDTER
Product Name OEM Parts - OEM Parts (0 - 9) - 6MC476MDTER
Unlock Full Specs
to access all available technical data