United Chemi-Con, Inc. Aluminum - Polymer Capacitors 2R5PS680MH11

Description
680µF 2.5V Aluminum - Polymer Capacitors Radial, Can 10mOhm 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
680µF 2.5V Aluminum - Polymer Capacitors Radial, Can 10mOhm 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - 2R5PS680MH11-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
2R5PS680MH11-ND
Aluminum - Polymer Capacitors 2R5PS680MH11-ND
680µF 2.5V Aluminum - Polymer Capacitors Radial, Can 10mOhm 2000 Hrs @ 105°C

680µF 2.5V Aluminum - Polymer Capacitors Radial, Can 10mOhm 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum - Polymer Capacitors - 2R5PS680MH11 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
2R5PS680MH11
Capacitors - Aluminum - Polymer Capacitors 2R5PS680MH11
CAP ALUM POLY 680UF 20% 2.5V T/H

CAP ALUM POLY 680UF 20% 2.5V T/H

Supplier's Site
Aluminum - Polymer Capacitors - 2R5PS680MH11 - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
2R5PS680MH11
Aluminum - Polymer Capacitors 2R5PS680MH11
CAP ALUM POLY 680UF 20% 2.5V T/H

CAP ALUM POLY 680UF 20% 2.5V T/H

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 2R5PS680MH11-ND 2R5PS680MH11 2R5PS680MH11
Product Name Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
RoHS Compliant Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0103P30BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 101C493U016AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers