Manufacturer: United Chemi-Con
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1153082-25MC106MD2TE
Voltage Rating: 25 V
Length: 5.8 mm
Capacitance: 10 µF
Tolerance: 20 %
Height: 3.2 mm
Width: 4.6 mm
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Max Operating Temperature: 125 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1153082-25MC106MD2TER |
| Product Name | Custom Parts - Custom Parts (0 - A) - 25MC106MD2TER |