Manufacturer: United Chemi-Con
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1010364-16MCS156MCTE
Voltage Rating: 16 V
Capacitance: 15 µF
Tolerance: 20 %
Categories: OEM Parts(0-9)
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1010364-16MCS156MCTER |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 16MCS156MCTER |