The Kepo UBI & e-Call integrated system has a built-in e-Call & b-Call phone service and driving behavior algorithm to provide driving behavior data required for emergency calls and auto insurance.
The device supports 2G/3G/4G network communication, 4G can be optional car WIFI hotspot function. Standard OBD CAN bus data, vehicle data acquisition, self-diagnosis, real-time positioning. Users can view the real-time/historical driving status of the vehicle through the APP. Built-in sensors to capture ambient/cabin temperature and humidity in real time. The device automatically wakes up and enters the working state when the GPS speed exceeds 3km/h, and enters the low-power sleep mode after 6 minutes below the preset condition.
Features:
Driving data monitoring
Vehicle location
Location cache
Data report
Emergency call
Volume control
Road assistance
LED indicator
Solar panel inspection
Low power mode
Accelerated wake up
USB charging
OTA Upgrade
The Kepo UBI & e-Call integrated system has a built-in e-Call & b-Call phone service and driving behavior algorithm to provide driving behavior data required for emergency calls and auto insurance.
The device supports 2G/3G/4G network communication, 4G can be optional car WIFI hotspot function. Standard OBD CAN bus data, vehicle data acquisition, self-diagnosis, real-time positioning. Users can view the real-time/historical driving status of the vehicle through the APP. Built-in sensors to capture ambient/cabin temperature and humidity in real time. The device automatically wakes up and enters the working state when the GPS speed exceeds 3km/h, and enters the low-power sleep mode after 6 minutes below the preset condition.
Features:
- Driving data monitoring
- Vehicle location
- Location cache
- Data report
- Emergency call
- Volume control
- Road assistance
- LED indicator
- Solar panel inspection
- Low power mode
- Accelerated wake up
- USB charging
- OTA Upgrade