320V 20A 5 Straight pin -40°C~+105°C 1 5.08mm 1x5P Orange Board Edge/Receptacle-Clos
320V 15A 5 Straight Needle -40℃~+105℃ 1 5.08mm 1x5P Orange Receptacle-Close Plugin,P=5.08mm Pluggable System Terminal Block ROHS
| LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | DB2EVC-5.08-5P-OG | DB2EVC-5.08-5P-OG |
| Product Name | Connectors >> Pluggable System Terminal Block | Terminal Blocks |
| Mounting Options | Straight pin | |
| Features | Terminal Plug | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |