250V 10A 2 Straight pin -40°C~+105°C 1 3.81mm 1x2P Black Board Edge/Receptacle-Clos
250V 10A 2 Straight Needle -40℃~+105℃ 1 3.81mm 1x2P Black Receptacle-Close Plugin,P=3.81mm Pluggable System Terminal Block ROHS
| LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | DB2EVC-3.81-2P-BK | DB2EVC-3.81-2P-BK |
| Product Name | Connectors >> Pluggable System Terminal Block | Terminal Blocks |
| Mounting Options | Straight pin | |
| Features | Terminal Plug | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |