160V 8A 2 1.5 1 3.5mm 1x2P Tinning Plugin,P=3.5mm Pluggable System Terminal Block ROHS
160V 8A 2 1.5 1 3.5mm 1x2P Tin Plugin,P=3.5mm Pluggable System Terminal Block ROHS
| LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | DB2EVC-3.5-2P-BK | DB2EVC-3.5-2P-BK |
| Product Name | Connectors >> Pluggable System Terminal Block | Terminal Blocks |
| Features | Terminal Plug | |
| Contacts Pitch | 3.50 mm (0.14 inches) | |
| International | 1.50 mm2 |