250V 10A 3 Bend -40℃~+105℃ 1 3.81mm 1x3P Green Receptacle-Close Screw Fixing Push-Pull,P=3.81mm Pluggable System Terminal Block ROHS
250V 10A 3 Bend -40°C~+105°C 1 3.81mm 1x3P Green Board Edge/Receptacle-Clos
| ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | DB2ERM-3.81-3P-GN | DB2ERM-3.81-3P-GN |
| Product Name | Terminal Blocks | Connectors >> Pluggable System Terminal Block |
| Mounting Options | Bend | |
| Features | Terminal Plug | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |