150V 5A 4 Bend -40℃~+105℃ Copper alloy 1 2.54mm 1x4P Green Receptacle-Close Tin Push-Pull,P=2.54mm Pluggable System Terminal Block ROHS
150V 5A 4 Bend -40°C~+105°C Copper Alloy 1 2.54mm 1x4P Green Board Edge/Receptacle-Clos
| ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | DB2ERC-2.54-4P-GN | DB2ERC-2.54-4P-GN |
| Product Name | Terminal Blocks | Connectors >> Pluggable System Terminal Block |
| Mounting Options | Bend | |
| Features | Terminal Plug | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |