300V 8A 2 -40℃~+105℃ Copper alloy 1 3.5mm 1x2P Green Plug Tin P=3.5mm Pluggable System Terminal Block ROHS
300V 8A 2 -40°C~+105°C Copper Alloy 1 3.5mm 1x2P Green Plug Tin P=3.5mm Pluggable System Terminal Block ROHS
| ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | DB2EKD-3.5-2P-GN | DB2EKD-3.5-2P-GN |
| Product Name | Terminal Blocks | Connectors >> Pluggable System Terminal Block |
| Mounting Options | 35 mm DIN Rail | |
| Features | Terminal Plug | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |