Ningbo Best Group Co., Ltd. Small Electrical Motor RS-540/545SA

Description
Hair Dryer Massager /Vibrator Vacuum Cleaner Bilge Pnmp Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader in electronic components. We can offer high quality products in very competitive price for electronics components, as well as best service, in time delivery, small order acceptable, etc. Our products line is very wide including: buzzers, speakers, terminal blocks, piezo elements, switches, fuses and fuse holders, battery holder, DC micro motors, receiver, microphone, solar cell, telecom connectors, piezo alarm, and mould. Fast is our principle,our normal delivery time as below: Sample delivery date is 1-3days. Production delivery time: 7-10days. New product development: 15-20days Our Advantages: Reliability production Famous brand "FBELE", best reputation Large production line Effective working team Aggressive price Constant new products
Description
Hair Dryer Massager /Vibrator Vacuum Cleaner Bilge Pnmp Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader in electronic components. We can offer high quality products in very competitive price for electronics components, as well as best service, in time delivery, small order acceptable, etc. Our products line is very wide including: buzzers, speakers, terminal blocks, piezo elements, switches, fuses and fuse holders, battery holder, DC micro motors, receiver, microphone, solar cell, telecom connectors, piezo alarm, and mould. Fast is our principle,our normal delivery time as below: Sample delivery date is 1-3days. Production delivery time: 7-10days. New product development: 15-20days Our Advantages: Reliability production Famous brand "FBELE", best reputation Large production line Effective working team Aggressive price Constant new products

Suppliers

Company
Product
Description
Supplier Links
Small Electrical Motor - RS-540/545SA - Ningbo Best Group Co., Ltd.
315040, China
Small Electrical Motor
RS-540/545SA
Small Electrical Motor RS-540/545SA
Hair Dryer Massager /Vibrator Vacuum Cleaner Bilge Pnmp Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader in electronic components. We can offer high quality products in very competitive price for electronics components, as well as best service, in time delivery, small order acceptable, etc. Our products line is very wide including: buzzers, speakers, terminal blocks, piezo elements, switches, fuses and fuse holders, battery holder, DC micro motors, receiver, microphone, solar cell, telecom connectors, piezo alarm, and mould. Fast is our principle,our normal delivery time as below: Sample delivery date is 1-3days. Production delivery time: 7-10days. New product development: 15-20days Our Advantages: Reliability production Famous brand "FBELE", best reputation Large production line Effective working team Aggressive price Constant new products
  • Hair Dryer
  • Massager /Vibrator
  • Vacuum Cleaner
  • Bilge Pnmp

Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader in electronic components. We can offer high quality products in very competitive price for electronics components, as well as best service, in time delivery, small order acceptable, etc. Our products line is very wide including: buzzers, speakers, terminal blocks, piezo elements, switches, fuses and fuse holders, battery holder, DC micro motors, receiver, microphone, solar cell, telecom connectors, piezo alarm, and mould.

Fast is our principle,our normal delivery time as below:

  • Sample delivery date is 1-3days.
  • Production delivery time: 7-10days.
  • New product development: 15-20days

Our Advantages:

  1. Reliability production
  2. Famous brand "FBELE", best reputation
  3. Large production line
  4. Effective working team
  5. Aggressive price
  6. Constant new products
Supplier's Site

Technical Specifications

  Ningbo Best Group Co., Ltd.
Product Category DC Motors
Product Number RS-540/545SA
Product Name Small Electrical Motor
Unlock Full Specs
to access all available technical data

Similar Products

22ECA60 Small/Medium Bone Surgical Motor - 22ECA 60 10B 21 206 - Portescap
Specs
Commutation Brushless
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
 - MPW86 Wheel Drive - MobilePower - ElectroCraft
Specs
Commutation Brushless
Standard DC Voltage 24V; 48V
Torque Constant 2832 in-oz/amp (20000 mN-m/amp)
View Details
PM9 40V 3000 RPM - 775304 - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Torque Constant 14.73 in-oz/amp (104 mN-m/amp)
View Details
DC-Micromotors Series 0615 ... S Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 1.5 VDC
Torque Constant 0.0977 in-oz/amp (0.6900 mN-m/amp)
Rotor Inertia 1.42E-7 oz-in-sec² (1.00E-6 kg-cm²)
View Details