FH-608 -- GLASS FUSE HOLDER
Ningbo Best Group Co., Ltd.
Glass Fuse Holder
FH-608
Description
Use AGF-145 fuse Max:15A
Shell: Bakelite
-
Ningbo Best Group Co., Ltd.
Description
Use AGF-145 fuse Max:15A
Shell: Bakelite
Suppliers
Use AGF-145 fuse Max:15A
Shell: Bakelite
- Use AGF-145 fuse Max:15A
- Shell: Bakelite
Supplier's Site
Technical Specifications
|
Product Category
|
Fuse Holders |
|
Product Number
|
FH-608 |
|
Product Name
|
Glass Fuse Holder |
|
Normal Operating Current
|
15 amps
|
Unlock Full Specs
to access all available technical data
Similar Products
Standard Fuse Size Accomodated
Automotive Blade
View Details
Allen-Bradley / Rockwell Automation
Normal Operating Current
30 amps
Approvals / Ratings
UL
View Details
2 suppliers
Keystone Electronics Corp.
Standard Fuse Size Accomodated
Automotive Blade
Normal Operating Current
20 amps
Mounting
THM
View Details
5 suppliers
Standard Fuse Size Accomodated
5mm x 20mm
Normal Operating Current
6.3 amps
Rated Operating Voltage
250 volts
View Details