FH-607 -- GLASS FUSE HOLDER
Ningbo Best Group Co., Ltd.
Glass Fuse Holder
FH-607
Description
Use AGF-145 fuse Max:10A
Shell: Thermoplastic
-
Ningbo Best Group Co., Ltd.
Description
Use AGF-145 fuse Max:10A
Shell: Thermoplastic
Suppliers
Use AGF-145 fuse Max:10A
Shell: Thermoplastic
- Use AGF-145 fuse Max:10A
- Shell: Thermoplastic
Supplier's Site
Technical Specifications
|
Product Category
|
Fuse Holders |
|
Product Number
|
FH-607 |
|
Product Name
|
Glass Fuse Holder |
|
Normal Operating Current
|
10 amps
|
Unlock Full Specs
to access all available technical data
Similar Products
Normal Operating Current
1 to 600 amps
Rated Operating Voltage
250 to 600 volts
View Details
Allen-Bradley / Rockwell Automation
Normal Operating Current
200 to 600 amps
View Details
Keystone Electronics Corp.
Standard Fuse Size Accomodated
1/4" Diameter, 5/8" Length (1AG); 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm); 1/4" Diameter, 7/8" Length (7AG); 1/4" Diameter, 1" Length (8AG)
Normal Operating Current
15 amps
Mounting
Fuse Clip; SMT/Rivet
View Details
3 suppliers
Normal Operating Current
10 to 20 amps
Rated Operating Voltage
250 volts
Operating Temperature
-40 to 185 F (-40 to 85 C)
View Details