FBGTF(1029,1030) -- GLASS TUBE FUSE
Ningbo Best Group Co., Ltd.
Glass Tube Fuse
FBGTF(1029,1030)
Description
INTERRUPTING RATING:
500 amperes at 125V AC(1A-15A)
100 amperes at 250V AC(1A-15A)
T-MARK
-
Ningbo Best Group Co., Ltd.
Description
INTERRUPTING RATING:
500 amperes at 125V AC(1A-15A)
100 amperes at 250V AC(1A-15A)
T-MARK
Suppliers
INTERRUPTING RATING:
500 amperes at 125V AC(1A-15A)
100 amperes at 250V AC(1A-15A)
T-MARK
INTERRUPTING RATING:
- 500 amperes at 125V AC(1A-15A)
- 100 amperes at 250V AC(1A-15A)
- T-MARK
Supplier's Site
Technical Specifications
|
Product Category
|
Fuses |
|
Product Number
|
FBGTF(1029,1030) |
|
Product Name
|
Glass Tube Fuse |
|
Fuse Material
|
Glass
|
Unlock Full Specs
to access all available technical data
Similar Products
Fuse Type
Miniature
Mounting
Through Hole
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Features
Fast Acting
Rated Voltage
63 volts
Rated Current
0.3750 amps
View Details
4 suppliers