Ningbo Best Group Co., Ltd. Electret Condenser Microphone EM-4522(P)

Description
Specifications: 1) Sensitivity (0dB=1V/Pa, 1,000Hz): -32±2dB, -34±2dB, -36±2dB, -38±2dB, -40±2dB, -42±2dB, -44±2dB, -46±2dB 2) The sensitivity of "Pa" will increase 20dB of ubar, for example, -60dB (0dB=1V/ubar)=-40dB (0dB=1V/Pa) 3) Frequency range: 20 - 20,000Hz 4) Directivity: omni-directional 5) Impedance: ≤2.2kω 6) Current consumption (max.): 500uA 7) Standard operation voltage: 4.5V 8) Max. operation voltage: 10V 9) Sensitivity reduction: within -3dB at 1.5V 10) S/N ratio: >60dB 11) Dimensions (φ x H): 4.5 x 2.2mm
Description
Specifications: 1) Sensitivity (0dB=1V/Pa, 1,000Hz): -32±2dB, -34±2dB, -36±2dB, -38±2dB, -40±2dB, -42±2dB, -44±2dB, -46±2dB 2) The sensitivity of "Pa" will increase 20dB of ubar, for example, -60dB (0dB=1V/ubar)=-40dB (0dB=1V/Pa) 3) Frequency range: 20 - 20,000Hz 4) Directivity: omni-directional 5) Impedance: ≤2.2kω 6) Current consumption (max.): 500uA 7) Standard operation voltage: 4.5V 8) Max. operation voltage: 10V 9) Sensitivity reduction: within -3dB at 1.5V 10) S/N ratio: >60dB 11) Dimensions (φ x H): 4.5 x 2.2mm

Suppliers

Company
Product
Description
Supplier Links
Electret Condenser Microphone - EM-4522(P) - Ningbo Best Group Co., Ltd.
315040, China
Electret Condenser Microphone
EM-4522(P)
Electret Condenser Microphone EM-4522(P)
Specifications: 1) Sensitivity (0dB=1V/Pa, 1,000Hz): -32±2dB, -34±2dB, -36±2dB, -38±2dB, -40±2dB, -42±2dB, -44±2dB, -46±2dB 2) The sensitivity of "Pa" will increase 20dB of ubar, for example, -60dB (0dB=1V/ubar)=-40dB (0dB=1V/Pa) 3) Frequency range: 20 - 20,000Hz 4) Directivity: omni-directional 5) Impedance: ≤2.2kω 6) Current consumption (max.): 500uA 7) Standard operation voltage: 4.5V 8) Max. operation voltage: 10V 9) Sensitivity reduction: within -3dB at 1.5V 10) S/N ratio: >60dB 11) Dimensions (φ x H): 4.5 x 2.2mm

Specifications:
1) Sensitivity (0dB=1V/Pa, 1,000Hz): -32±2dB, -34±2dB,
-36±2dB, -38±2dB, -40±2dB, -42±2dB, -44±2dB, -46±2dB
2) The sensitivity of "Pa" will increase 20dB of ubar, for example, -60dB
(0dB=1V/ubar)=-40dB (0dB=1V/Pa)
3) Frequency range: 20 - 20,000Hz
4) Directivity: omni-directional
5) Impedance: ≤2.2kΩ
6) Current consumption (max.): 500uA
7) Standard operation voltage: 4.5V
8) Max. operation voltage: 10V
9) Sensitivity reduction: within -3dB at 1.5V
10) S/N ratio: >60dB
11) Dimensions (Φ x H): 4.5 x 2.2mm

Supplier's Site

Technical Specifications

  Ningbo Best Group Co., Ltd.
Product Category Audio Microphones
Product Number EM-4522(P)
Product Name Electret Condenser Microphone
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.1772 inch (4.5 mm)
Thickness / Height 0.0866 inch (2.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM64D121AXTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphones - 287734 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
Electret Condenser Microphone - EM-6050N - Ningbo Best Group Co., Ltd.
Specs
Frequency Response 100 to 16000 Hz
Actual Size 0.2362 inch (6 mm)
Thickness / Height 0.1969 inch (5 mm)
View Details