RF TXRX MOD CEL U.FL TH AT&T MOB
Cellular 4G LTE CAT-1 (AT&T/T-Mobile) Transceiver Module 700MHz, 1.7GHz, 2.1GHz Antenna Not Included, U.FL Through Hole
| Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | RF Transceivers | RF Transceivers |
| Product Number | NL-SW-LTE-S7648 | NL-SW-LTE-S7648 |
| Product Name | RF and Wireless - RF Transceiver Modules and Modems | RF Transceiver Modules and Modems |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Operating Frequency | 700 to 2100 MHz | 700 to 2100 MHz |
| Data Rate | 10000 kbps | 10000 kbps |