Cellular 2G/3G HSPA+ Transceiver Module 800MHz, 850MHz, 1.7GHz, 1.9GHz Antenna Not Included, U.FL Through Hole
RF TXRX MODULE CELLULAR U.FL TH
| Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | RF Transceivers | RF Transceivers |
| Product Number | NL-SW-HSPAP | NL-SW-HSPAP |
| Product Name | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems |
| Package Type | 20-DIP Module | |
| Features | RoHS | |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |