Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LAMPS
NIGHTSEARCHER LIMITED
NEXSUN-JUNIPER -- FLOODLIGHTS
Nightsearcher Limited
Floodlights
NEXSUN-JUNIPER
Description
Nightsearcher NEXSUN-JUNIPER Floodlight
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Nightsearcher NEXSUN-JUNIPER Floodlight
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Floodlights
333788
Floodlights
333788
Nightsearcher NEXSUN-JUNIPER Floodlight
Nightsearcher NEXSUN-JUNIPER Floodlight
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Lamps
Product Number
333788
Product Name
Floodlights
Lamp Power
12.5 watts
Unlock Full Specs
to access all available technical data
Similar Products
Beckhoff Automation LLC
VIR2010-1515 | Ring illumination, OGB-IR850, narrow beam, light emitting surface 150 x 150 mm
View Details
RS Components, Ltd.
Inspection Lamps
1985420
Specs
Lamp Type
LED Lamps
Maximum Overall Length
8.5 inch (216 mm)
View Details
Innovative Sensor Technology IST USA Division
Infrared-Emitter HIS180smd-0
HIS180smd-0
Specs
Lamp Type
LED Lamps
Flash Rate
8 Hz
View Details
Hamamatsu Photonics Europe
Hollow cathode lamp
L233-69NB
Specs
Diameter
38 mm (1.5 inch)
View Details