Nidec Corporation Servo Motor XVM-8017-TONS-D001

Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, XV SERIES, 230 VAC, 50/60 HZ, 80 MM FRAME SIZE, 1.91 NM / 16.9 LB-IN TORQUE, 3000 RPM, AMP CONNECTOR ON FLYING LEADS, UNBRAKED, 2048 PPR INCCREMENTAL ENCODER, STANDARD INERTIA, CUSTOM. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, XV SERIES, 230 VAC, 50/60 HZ, 80 MM FRAME SIZE, 1.91 NM / 16.9 LB-IN TORQUE, 3000 RPM, AMP CONNECTOR ON FLYING LEADS, UNBRAKED, 2048 PPR INCCREMENTAL ENCODER, STANDARD INERTIA, CUSTOM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 215820773 - Radwell International
Willingboro, NJ, United States
Servo Motor
215820773
Servo Motor 215820773
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, XV SERIES, 230 VAC, 50/60 HZ, 80 MM FRAME SIZE, 1.91 NM / 16.9 LB-IN TORQUE, 3000 RPM, AMP CONNECTOR ON FLYING LEADS, UNBRAKED, 2048 PPR INCCREMENTAL ENCODER, STANDARD INERTIA, CUSTOM. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SERVO MOTOR, XV SERIES, 230 VAC, 50/60 HZ, 80 MM FRAME SIZE, 1.91 NM / 16.9 LB-IN TORQUE, 3000 RPM, AMP CONNECTOR ON FLYING LEADS, UNBRAKED, 2048 PPR INCCREMENTAL ENCODER, STANDARD INERTIA, CUSTOM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 215820773
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 3242 ... BX4 4 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 42.0 VDC
Torque Constant 10.35 in-oz/amp (73.1 mN-m/amp)
View Details
DC Servo Motor - 16**C5...M... - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Gearbox Ratio 4 to 3027 : 1
View Details
Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details