Nidec Corporation Servo Motor XVM-8017-TONS-0000

Description
SERVO MOTOR, XV SERIES, 230 VAC, 50/60 HZ, 80 MM FRAME SIZE, 1.91 NM / 16.9 LB-IN TORQUE, 3000 RPM, AMP CONNECTOR ON FLYING LEADS, UNBRAKED, 2048 PPR INCCREMENTAL ENCODER, STANDARD INERTIA. FREE 2 YEAR RADWELL WARRANTY
Description
SERVO MOTOR, XV SERIES, 230 VAC, 50/60 HZ, 80 MM FRAME SIZE, 1.91 NM / 16.9 LB-IN TORQUE, 3000 RPM, AMP CONNECTOR ON FLYING LEADS, UNBRAKED, 2048 PPR INCCREMENTAL ENCODER, STANDARD INERTIA. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 5705516 - Radwell International
Willingboro, NJ, United States
Servo Motor
5705516
Servo Motor 5705516
SERVO MOTOR, XV SERIES, 230 VAC, 50/60 HZ, 80 MM FRAME SIZE, 1.91 NM / 16.9 LB-IN TORQUE, 3000 RPM, AMP CONNECTOR ON FLYING LEADS, UNBRAKED, 2048 PPR INCCREMENTAL ENCODER, STANDARD INERTIA. FREE 2 YEAR RADWELL WARRANTY

SERVO MOTOR, XV SERIES, 230 VAC, 50/60 HZ, 80 MM FRAME SIZE, 1.91 NM / 16.9 LB-IN TORQUE, 3000 RPM, AMP CONNECTOR ON FLYING LEADS, UNBRAKED, 2048 PPR INCCREMENTAL ENCODER, STANDARD INERTIA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 5705516
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

DC Servo Motor - 16**C5...M... - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Gearbox Ratio 4 to 3027 : 1
View Details
Brushless DC-Servomotors Series 2036 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 12.0 VDC
Torque Constant 0.8439 in-oz/amp (5.96 mN-m/amp)
View Details
Servo Motor - 25536442 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details