Nidec Corporation Servo Motor XVM-6011-TONS-0000

Description
SERVO MOTOR, XV SERIES, 230 VAC, 50/60 HZ, 60 MM FRAME SIZE, 1.27 NM / 11.2 LB-IN TORQUE, 3000 RPM, AMP CONNECTOR ON FLYING LEADS, UNBRAKED, 2048 PPR INCCREMENTAL ENCODER, STANDARD INERTIA. FREE 2 YEAR RADWELL WARRANTY
Description
SERVO MOTOR, XV SERIES, 230 VAC, 50/60 HZ, 60 MM FRAME SIZE, 1.27 NM / 11.2 LB-IN TORQUE, 3000 RPM, AMP CONNECTOR ON FLYING LEADS, UNBRAKED, 2048 PPR INCCREMENTAL ENCODER, STANDARD INERTIA. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 5705485 - Radwell International
Willingboro, NJ, United States
Servo Motor
5705485
Servo Motor 5705485
SERVO MOTOR, XV SERIES, 230 VAC, 50/60 HZ, 60 MM FRAME SIZE, 1.27 NM / 11.2 LB-IN TORQUE, 3000 RPM, AMP CONNECTOR ON FLYING LEADS, UNBRAKED, 2048 PPR INCCREMENTAL ENCODER, STANDARD INERTIA. FREE 2 YEAR RADWELL WARRANTY

SERVO MOTOR, XV SERIES, 230 VAC, 50/60 HZ, 60 MM FRAME SIZE, 1.27 NM / 11.2 LB-IN TORQUE, 3000 RPM, AMP CONNECTOR ON FLYING LEADS, UNBRAKED, 2048 PPR INCCREMENTAL ENCODER, STANDARD INERTIA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Servo Motor -  - Radwell International
Willingboro, NJ, United States
Servo Motor
Servo Motor
CONTROL TECHNIQUES Servo Products XVM-6011-TONS-0000

CONTROL TECHNIQUES Servo Products XVM-6011-TONS-0000

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 5705485
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 0515 ... B 2 Pole Technology, sensorless -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 6.0 VDC
Torque Constant 0.1628 in-oz/amp (1.15 mN-m/amp)
View Details
Servo Hub Motor - 8 inch 25N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 314 HP
View Details
Servo Motor - 977272 - Radwell International
Allen-Bradley / Rockwell Automation
View Details