Nidec Corporation Three-Phase Induction Motor

Description
Widely used in industrial applications Robust, with comparatively simple structures, and can run on industrial power. Our lineup features a wide-variety of motors from the standard series to the applied series to match with equipment in a wide variety of fields for industrial use.
Description
Widely used in industrial applications Robust, with comparatively simple structures, and can run on industrial power. Our lineup features a wide-variety of motors from the standard series to the applied series to match with equipment in a wide variety of fields for industrial use.

Suppliers

Company
Product
Description
Supplier Links
Three-Phase Induction Motor -  - Nidec Corporation
Kuze Minami-ku, Kyoto, Japan
Three-Phase Induction Motor
Three-Phase Induction Motor
Widely used in industrial applications Robust, with comparatively simple structures, and can run on industrial power. Our lineup features a wide-variety of motors from the standard series to the applied series to match with equipment in a wide variety of fields for industrial use.

Widely used in industrial applications

Robust, with comparatively simple structures, and can run on industrial power. Our lineup features a wide-variety of motors from the standard series to the applied series to match with equipment in a wide variety of fields for industrial use.

Supplier's Site

Technical Specifications

  Nidec Corporation
Product Category AC Motors
Product Name Three-Phase Induction Motor
AC Construction Induction
AC Voltage & Frequency 2300V to 6999V; 120V/60Hz; 208-230/240V 60Hz; 460/480V/60Hz; 575/600V/60Hz
Phase Three-phase
Output Power 0.1340 to 4997 HP
Continuous Current 1.8 to 440 amps
Unlock Full Specs
to access all available technical data

Similar Products

Universal Motor - YHD-5430 - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
AC Construction Universal
Continuous Current 0.6000 amps
Shaft Speed 25000 rpm
View Details
Frameless Torque Motor - QTL-310 - Tecnotion
Specs
Commutation Brushless
AC Construction Synchronous
Phase Three-phase
View Details
K-2 Series Parallel Shaft AC Gearmotor - 0719 - Bodine Electric Company
Specs
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
Output Power 0.0022 HP
View Details
Y2 Series Motor -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
AC Construction Induction
AC Voltage & Frequency 380 V
Phase Three-phase
View Details