Nidec Corporation Servo Motor RH8P20N-36

Description
SERVO AC MOTOR. FREE 2 YEAR RADWELL WARRANTY
Description
SERVO AC MOTOR. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 140812069 - Radwell International
Willingboro, NJ, United States
Servo Motor
140812069
Servo Motor 140812069
SERVO AC MOTOR. FREE 2 YEAR RADWELL WARRANTY

SERVO AC MOTOR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 140812069
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Servo Hub Motor - 5.5 inch 4.5N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 94 HP
View Details
Servo Motors - 1846937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric
Shaft Size 0.197 inch (5.0 mm)
Shaft Speed 4180 rpm
View Details
L16-R Miniature Linear Servos for RC & Arduino 100mm 150:1 6 volts - L16-100-150-6-R - Actuonix Motion Devices
Specs
Standard DC Voltage 6V
Gearbox Ratio 150 : 1
View Details