Nidec Corporation Servo Motor NTM-320-CONS-0000

Description
SERVO MOTOR, NT SERIES, 230 VAC, 50/60 HZ, METRIC FLANGE, 3 IN FRAME, 19.7 LB-IN / 2.2 NM, 4000 RPM, 5.4 AMP, 0.75 KW, IP65, MS CONNECTOR, UNBRAKED, 2048 PPR ENCODER, LOW INERTIA, STANDARD FEEDBACK CONFIGURATION, STD LEAD. FREE 2 YEAR RADWELL WARRANTY
Description
SERVO MOTOR, NT SERIES, 230 VAC, 50/60 HZ, METRIC FLANGE, 3 IN FRAME, 19.7 LB-IN / 2.2 NM, 4000 RPM, 5.4 AMP, 0.75 KW, IP65, MS CONNECTOR, UNBRAKED, 2048 PPR ENCODER, LOW INERTIA, STANDARD FEEDBACK CONFIGURATION, STD LEAD. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 1063054 - Radwell International
Willingboro, NJ, United States
Servo Motor
1063054
Servo Motor 1063054
SERVO MOTOR, NT SERIES, 230 VAC, 50/60 HZ, METRIC FLANGE, 3 IN FRAME, 19.7 LB-IN / 2.2 NM, 4000 RPM, 5.4 AMP, 0.75 KW, IP65, MS CONNECTOR, UNBRAKED, 2048 PPR ENCODER, LOW INERTIA, STANDARD FEEDBACK CONFIGURATION, STD LEAD. FREE 2 YEAR RADWELL WARRANTY

SERVO MOTOR, NT SERIES, 230 VAC, 50/60 HZ, METRIC FLANGE, 3 IN FRAME, 19.7 LB-IN / 2.2 NM, 4000 RPM, 5.4 AMP, 0.75 KW, IP65, MS CONNECTOR, UNBRAKED, 2048 PPR ENCODER, LOW INERTIA, STANDARD FEEDBACK CONFIGURATION, STD LEAD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 1063054
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motors - 1846937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric
Shaft Size 0.197 inch (5.0 mm)
Shaft Speed 4180 rpm
View Details
Brushless DC-Servomotors Series 3274 ... BP4 4 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 18.0 VDC
Torque Constant 2.9 in-oz/amp (20.5 mN-m/amp)
View Details
T16-100-22-12-R Linear Track Servo - T16-100-256-12-R - Actuonix Motion Devices
Specs
Standard DC Voltage 12V
Gearbox Ratio 256 : 1
View Details