Nidec Corporation Servo Motor NTE-320-CONS-0000

Description
SERVO MOTOR, NT SERIES, 230 VAC, 50/60 HZ, ENGLISH FLANGE, 3 IN FRAME, 19.7 LB-IN / 2.2 NM, 4000 RPM, 5.4 AMP, 0.75 KW, IP65, MS CONNECTOR, UNBRAKED, 2048 PPR ENCODER, LOW INERTIA, STANDARD FEEDBACK CONFIGURATION, STD LEAD. FREE 2 YEAR RADWELL WARRANTY
Description
SERVO MOTOR, NT SERIES, 230 VAC, 50/60 HZ, ENGLISH FLANGE, 3 IN FRAME, 19.7 LB-IN / 2.2 NM, 4000 RPM, 5.4 AMP, 0.75 KW, IP65, MS CONNECTOR, UNBRAKED, 2048 PPR ENCODER, LOW INERTIA, STANDARD FEEDBACK CONFIGURATION, STD LEAD. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 73714058 - Radwell International
Willingboro, NJ, United States
Servo Motor
73714058
Servo Motor 73714058
SERVO MOTOR, NT SERIES, 230 VAC, 50/60 HZ, ENGLISH FLANGE, 3 IN FRAME, 19.7 LB-IN / 2.2 NM, 4000 RPM, 5.4 AMP, 0.75 KW, IP65, MS CONNECTOR, UNBRAKED, 2048 PPR ENCODER, LOW INERTIA, STANDARD FEEDBACK CONFIGURATION, STD LEAD. FREE 2 YEAR RADWELL WARRANTY

SERVO MOTOR, NT SERIES, 230 VAC, 50/60 HZ, ENGLISH FLANGE, 3 IN FRAME, 19.7 LB-IN / 2.2 NM, 4000 RPM, 5.4 AMP, 0.75 KW, IP65, MS CONNECTOR, UNBRAKED, 2048 PPR ENCODER, LOW INERTIA, STANDARD FEEDBACK CONFIGURATION, STD LEAD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 73714058
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motors - 1846937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric
Shaft Size 0.197 inch (5.0 mm)
Shaft Speed 4180 rpm
View Details
Servo Hub Motor - 6.5 inch 5N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 105 HP
View Details