Nidec Corporation Servo Motor NTE-212-TONS-0000

Description
SERVO MOTOR, NT SERIES, 230 VAC, 50/60 HZ, ENGLISH FLANGE, 2 IN FRAME, 12.5 LB-IN / 1.4 NM, 5000 RPM, 2.7 AMP, 0.74 KW, IP65, MS STYLE CONNECTOR ON FLYING LEADS, UNBRAKED, 2048 PPR ENCODER, LOW INERTIA, STANDARD FEEDBACK CONFIGURATION, STD LEAD. FREE 2 YEAR RADWELL WARRANTY
Description
SERVO MOTOR, NT SERIES, 230 VAC, 50/60 HZ, ENGLISH FLANGE, 2 IN FRAME, 12.5 LB-IN / 1.4 NM, 5000 RPM, 2.7 AMP, 0.74 KW, IP65, MS STYLE CONNECTOR ON FLYING LEADS, UNBRAKED, 2048 PPR ENCODER, LOW INERTIA, STANDARD FEEDBACK CONFIGURATION, STD LEAD. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 5689491 - Radwell International
Willingboro, NJ, United States
Servo Motor
5689491
Servo Motor 5689491
SERVO MOTOR, NT SERIES, 230 VAC, 50/60 HZ, ENGLISH FLANGE, 2 IN FRAME, 12.5 LB-IN / 1.4 NM, 5000 RPM, 2.7 AMP, 0.74 KW, IP65, MS STYLE CONNECTOR ON FLYING LEADS, UNBRAKED, 2048 PPR ENCODER, LOW INERTIA, STANDARD FEEDBACK CONFIGURATION, STD LEAD. FREE 2 YEAR RADWELL WARRANTY

SERVO MOTOR, NT SERIES, 230 VAC, 50/60 HZ, ENGLISH FLANGE, 2 IN FRAME, 12.5 LB-IN / 1.4 NM, 5000 RPM, 2.7 AMP, 0.74 KW, IP65, MS STYLE CONNECTOR ON FLYING LEADS, UNBRAKED, 2048 PPR ENCODER, LOW INERTIA, STANDARD FEEDBACK CONFIGURATION, STD LEAD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 5689491
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 0824 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 6.0 VDC
Torque Constant 0.2266 in-oz/amp (1.6 mN-m/amp)
View Details
DC Servo Motor - 1238M7...M... - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
DC Voltage Range 4.5 VDC
Gearbox Ratio 4 to 4096 : 1
Motor Shape Cylindrical Body
View Details
Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details