Nidec Corporation Servo Motor NTE-212-CONS-0000

Description
SERVO MOTOR, NT SERIES, 230 VAC, 50/60 HZ, ENGLISH FLANGE, 2 IN FRAME, 12.5 LB-IN / 1.4 NM, 5000 RPM, 2.7 AMP, 0.74 KW, IP65, MS CONNECTOR, UNBRAKED, 2048 PPR ENCODER, LOW INERTIA, STANDARD FEEDBACK CONFIGURATION, STD LEAD. FREE 2 YEAR RADWELL WARRANTY
Description
SERVO MOTOR, NT SERIES, 230 VAC, 50/60 HZ, ENGLISH FLANGE, 2 IN FRAME, 12.5 LB-IN / 1.4 NM, 5000 RPM, 2.7 AMP, 0.74 KW, IP65, MS CONNECTOR, UNBRAKED, 2048 PPR ENCODER, LOW INERTIA, STANDARD FEEDBACK CONFIGURATION, STD LEAD. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 173020 - Radwell International
Willingboro, NJ, United States
Servo Motor
173020
Servo Motor 173020
SERVO MOTOR, NT SERIES, 230 VAC, 50/60 HZ, ENGLISH FLANGE, 2 IN FRAME, 12.5 LB-IN / 1.4 NM, 5000 RPM, 2.7 AMP, 0.74 KW, IP65, MS CONNECTOR, UNBRAKED, 2048 PPR ENCODER, LOW INERTIA, STANDARD FEEDBACK CONFIGURATION, STD LEAD. FREE 2 YEAR RADWELL WARRANTY

SERVO MOTOR, NT SERIES, 230 VAC, 50/60 HZ, ENGLISH FLANGE, 2 IN FRAME, 12.5 LB-IN / 1.4 NM, 5000 RPM, 2.7 AMP, 0.74 KW, IP65, MS CONNECTOR, UNBRAKED, 2048 PPR ENCODER, LOW INERTIA, STANDARD FEEDBACK CONFIGURATION, STD LEAD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Servo Motor -  - Radwell International
Willingboro, NJ, United States
Servo Motor
Servo Motor
CONTROL TECHNIQUES Servo Products NTE-212-CONS-0000

CONTROL TECHNIQUES Servo Products NTE-212-CONS-0000

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 173020
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Servo Hub Motor - 6.5 inch 5N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 105 HP
View Details
L12-I Micro Linear Actuator with Internal Controller 30mm 50:1 12 volts - L12-30-50-12-I - Actuonix Motion Devices
Specs
Standard DC Voltage 12V
Gearbox Ratio 50 : 1
View Details
Brushless DC-Servomotors Series 3153 ... BRC with integrated Speed Controller -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 12.0 VDC
Torque Constant 3.09 in-oz/amp (21.8 mN-m/amp)
View Details
Servo Motor - 120684623 - Radwell International
Specs
Commutation Brushless
View Details