Nidec Corporation Servo Motor NTE-207-TONS-0000

Description
SERVO MOTOR, NT SERIES, 230 VAC, 50/60 HZ, ENGLISH FLANGE, 2 IN FRAME, 7.5 LB-IN / 0.85 NM, 5000 RPM, 1.7 AMP, 0.432 KW, IP65, MS STYLE CONNECTOR ON FLYING LEADS, UNBRAKED, 2048 PPR ENCODER, LOW INERTIA, STANDARD FEEDBACK CONFIGURATION, STD LEAD. FREE 2 YEAR RADWELL WARRANTY
Description
SERVO MOTOR, NT SERIES, 230 VAC, 50/60 HZ, ENGLISH FLANGE, 2 IN FRAME, 7.5 LB-IN / 0.85 NM, 5000 RPM, 1.7 AMP, 0.432 KW, IP65, MS STYLE CONNECTOR ON FLYING LEADS, UNBRAKED, 2048 PPR ENCODER, LOW INERTIA, STANDARD FEEDBACK CONFIGURATION, STD LEAD. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 1092834 - Radwell International
Willingboro, NJ, United States
Servo Motor
1092834
Servo Motor 1092834
SERVO MOTOR, NT SERIES, 230 VAC, 50/60 HZ, ENGLISH FLANGE, 2 IN FRAME, 7.5 LB-IN / 0.85 NM, 5000 RPM, 1.7 AMP, 0.432 KW, IP65, MS STYLE CONNECTOR ON FLYING LEADS, UNBRAKED, 2048 PPR ENCODER, LOW INERTIA, STANDARD FEEDBACK CONFIGURATION, STD LEAD. FREE 2 YEAR RADWELL WARRANTY

SERVO MOTOR, NT SERIES, 230 VAC, 50/60 HZ, ENGLISH FLANGE, 2 IN FRAME, 7.5 LB-IN / 0.85 NM, 5000 RPM, 1.7 AMP, 0.432 KW, IP65, MS STYLE CONNECTOR ON FLYING LEADS, UNBRAKED, 2048 PPR ENCODER, LOW INERTIA, STANDARD FEEDBACK CONFIGURATION, STD LEAD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 1092834
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 2057 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 24.0 VDC
Torque Constant 1.34 in-oz/amp (9.46 mN-m/amp)
View Details
L16-R Miniature Linear Servos for RC & Arduino 100mm 150:1 6 volts - L16-100-150-6-R - Actuonix Motion Devices
Specs
Standard DC Voltage 6V
Gearbox Ratio 150 : 1
View Details
Precision DC Servo Motor - 08**M5...M... - Constar Motion Co., Ltd
Specs
DC Voltage Range 3.0 VDC
Gearbox Ratio 4 to 4096 : 1
Motor Shape Cylindrical Body
View Details
Servo Hub Motor - 6.5 inch 11N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 173 HP
View Details