Nidec Corporation Servo Motor NTE-207-LONS-0000

Description
SERVO MOTOR, NT SERIES, 230 VAC, 50/60 HZ, ENGLISH FLANGE, 2 IN FRAME, 7.5 LB-IN / 0.85 NM, 5000 RPM, 1.7 AMP, 0.432 KW, IP65, FLYING LEADS, UNBRAKED, 2048 PPR ENCODER, LOW INERTIA, STANDARD FEEDBACK CONFIGURATION, STD LEAD. FREE 2 YEAR RADWELL WARRANTY
Description
SERVO MOTOR, NT SERIES, 230 VAC, 50/60 HZ, ENGLISH FLANGE, 2 IN FRAME, 7.5 LB-IN / 0.85 NM, 5000 RPM, 1.7 AMP, 0.432 KW, IP65, FLYING LEADS, UNBRAKED, 2048 PPR ENCODER, LOW INERTIA, STANDARD FEEDBACK CONFIGURATION, STD LEAD. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 5689341 - Radwell International
Willingboro, NJ, United States
Servo Motor
5689341
Servo Motor 5689341
SERVO MOTOR, NT SERIES, 230 VAC, 50/60 HZ, ENGLISH FLANGE, 2 IN FRAME, 7.5 LB-IN / 0.85 NM, 5000 RPM, 1.7 AMP, 0.432 KW, IP65, FLYING LEADS, UNBRAKED, 2048 PPR ENCODER, LOW INERTIA, STANDARD FEEDBACK CONFIGURATION, STD LEAD. FREE 2 YEAR RADWELL WARRANTY

SERVO MOTOR, NT SERIES, 230 VAC, 50/60 HZ, ENGLISH FLANGE, 2 IN FRAME, 7.5 LB-IN / 0.85 NM, 5000 RPM, 1.7 AMP, 0.432 KW, IP65, FLYING LEADS, UNBRAKED, 2048 PPR ENCODER, LOW INERTIA, STANDARD FEEDBACK CONFIGURATION, STD LEAD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 5689341
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motors - 1846937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric
Shaft Size 0.197 inch (5.0 mm)
Shaft Speed 4180 rpm
View Details
Brushless DC-Servomotors Series 0308 ... B 2 Pole Technology, sensorless -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 3.0 VDC
Torque Constant 0.0453 in-oz/amp (0.3200 mN-m/amp)
View Details
L12-I Micro Linear Actuator with Internal Controller 30mm 210:1 12 volts - L12-30-210-12-I - Actuonix Motion Devices
Specs
Standard DC Voltage 12V
Gearbox Ratio 210 : 1
View Details