Nidec Corporation Servo Motor MHM-490-CBNS-0000

Description
DISCONTINUED BY MANUFACTURER, MH SERVO MOTOR, 460VAC, 4" FRAME, METRIC MOUNTING FLANGE, 105 LBS-IN CONT. TORQUE, 3000 RPM MAX SPEED, MS CONNECTORS, 24VDC BRAKE. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, MH SERVO MOTOR, 460VAC, 4" FRAME, METRIC MOUNTING FLANGE, 105 LBS-IN CONT. TORQUE, 3000 RPM MAX SPEED, MS CONNECTORS, 24VDC BRAKE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 5694325 - Radwell International
Willingboro, NJ, United States
Servo Motor
5694325
Servo Motor 5694325
DISCONTINUED BY MANUFACTURER, MH SERVO MOTOR, 460VAC, 4" FRAME, METRIC MOUNTING FLANGE, 105 LBS-IN CONT. TORQUE, 3000 RPM MAX SPEED, MS CONNECTORS, 24VDC BRAKE. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, MH SERVO MOTOR, 460VAC, 4" FRAME, METRIC MOUNTING FLANGE, 105 LBS-IN CONT. TORQUE, 3000 RPM MAX SPEED, MS CONNECTORS, 24VDC BRAKE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 5694325
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 2264 ... BP4 4 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 12.0 VDC
Torque Constant 0.8354 in-oz/amp (5.9 mN-m/amp)
View Details
DC motor /Micro DC Servo Motor - 10**M5...M... - Constar Motion Co., Ltd
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Gearbox Ratio 4 to 4096 : 1
View Details
Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details