Nidec Corporation Servo Motor MGE-208-CONS-0003

Description
SERVO MOTOR 5000RPM 2.6AMP 240VAC. FREE 2 YEAR RADWELL WARRANTY
Description
SERVO MOTOR 5000RPM 2.6AMP 240VAC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 20580484 - Radwell International
Willingboro, NJ, United States
Servo Motor
20580484
Servo Motor 20580484
SERVO MOTOR 5000RPM 2.6AMP 240VAC. FREE 2 YEAR RADWELL WARRANTY

SERVO MOTOR 5000RPM 2.6AMP 240VAC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 20580484
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motor - 100519023 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Brushless DC-Servomotors Series 2444 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 24.0 VDC
Torque Constant 1.46 in-oz/amp (10.3 mN-m/amp)
View Details
200mm linear servo - P16-200-256-12-R - Actuonix Motion Devices
Specs
Standard DC Voltage 12V
Gearbox Ratio 256 : 1
View Details