Nidec Corporation Servo Motor MGE-208-CONS-0000

Description
MG SERVO MOTOR, 230VAC, 2" FRAME, ENGLIS. FREE 2 YEAR RADWELL WARRANTY
Description
MG SERVO MOTOR, 230VAC, 2" FRAME, ENGLIS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 434201 - Radwell International
Willingboro, NJ, United States
Servo Motor
434201
Servo Motor 434201
MG SERVO MOTOR, 230VAC, 2" FRAME, ENGLIS. FREE 2 YEAR RADWELL WARRANTY

MG SERVO MOTOR, 230VAC, 2" FRAME, ENGLIS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Servo Motor -  - Radwell International
Willingboro, NJ, United States
Servo Motor
Servo Motor
CONTROL TECHNIQUES Servo Products MGE-208-CONS-0000

CONTROL TECHNIQUES Servo Products MGE-208-CONS-0000

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 434201
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

L16-R Miniature Linear Servos for RC & Arduino 50mm 35:1 6 volts - L16-50-35-6-R - Actuonix Motion Devices
Specs
Standard DC Voltage 6V
Gearbox Ratio 35 : 1
View Details
DC Servo Motor - 16**C5...M... - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Gearbox Ratio 4 to 3027 : 1
View Details
Servo Hub Motor - 5.5 inch 4.5N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 94 HP
View Details