Nidec Corporation DC Servomotors

Description
Used in applications that require precision positioning. Many DC servo motors are used in printers, plotters, and other office equipment. They are also used in machine tools, packing machines, industrial robots, and other applications that require control.
Description
Used in applications that require precision positioning. Many DC servo motors are used in printers, plotters, and other office equipment. They are also used in machine tools, packing machines, industrial robots, and other applications that require control.

Suppliers

Company
Product
Description
Supplier Links
DC Servomotors -  - Nidec Corporation
Kuze Minami-ku, Kyoto, Japan
DC Servomotors
DC Servomotors
Used in applications that require precision positioning. Many DC servo motors are used in printers, plotters, and other office equipment. They are also used in machine tools, packing machines, industrial robots, and other applications that require control.

Used in applications that require precision positioning.

Many DC servo motors are used in printers, plotters, and other office equipment. They are also used in machine tools, packing machines, industrial robots, and other applications that require control.

Supplier's Site

Technical Specifications

  Nidec Corporation
Product Category DC Servomotors
Product Name DC Servomotors
Standard DC Voltage 24V
DC Voltage Range 16.1 to 28.9 VDC
Output Power 0.0083 to 0.0867 HP
Continuous Current 0.6600 to 5.6 amps
Continuous Torque 0.3 to 7.8 In-lbs (0.2959 to 9.01 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motors - 1846937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric
Shaft Size 0.197 inch (5.0 mm)
Shaft Speed 4180 rpm
View Details
Servo Hub Motor - 6.5 inch 5N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 105 HP
View Details
Brushless DC-Servomotors Series 1525 ... BRC with integrated Speed Controller -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 9.0 VDC
Torque Constant 0.6938 in-oz/amp (4.9 mN-m/amp)
View Details