Nidec Corporation AC Servomotors

Description
S-FLAG Flag ship Servo system Our flagship servo system "S-Flag" servomotors are manufactured for consumer use that support a high level of reliability for industrial robots, our core products. We offer a wide lineup to meet the diversified needs of customers. Applications Spinning/knitting machines, food processing equipment, various types of low-cost automation equipment, carving machines, automatic processing equipment, substrate transfer robots for various manufacturing processes, etc. S-FLAG Features Auto tuning function, "S-TUNE" simplifies setting for intended use. The auto tuning servo system can be easily set up from a servo amplifier operation panel or PC. Deflections in pulse-train input order speed can be automatically adjusted. Standard motors that can be selected for a compact driver and intended use The same height design allows easy installation and space saving. Capable of multiaxial driving in combination with a maximum of 32 drivers The wide variety of the standard motor series allows for selection of size and output to correspond to intended use. Proven high speed, high precision and low vibration performance industrial robots Unique servo model grasps position control precisely and controls commanded position gaps to the minimum range Self-manufactured encoders realize low cost
Description
S-FLAG Flag ship Servo system Our flagship servo system "S-Flag" servomotors are manufactured for consumer use that support a high level of reliability for industrial robots, our core products. We offer a wide lineup to meet the diversified needs of customers. Applications Spinning/knitting machines, food processing equipment, various types of low-cost automation equipment, carving machines, automatic processing equipment, substrate transfer robots for various manufacturing processes, etc. S-FLAG Features Auto tuning function, "S-TUNE" simplifies setting for intended use. The auto tuning servo system can be easily set up from a servo amplifier operation panel or PC. Deflections in pulse-train input order speed can be automatically adjusted. Standard motors that can be selected for a compact driver and intended use The same height design allows easy installation and space saving. Capable of multiaxial driving in combination with a maximum of 32 drivers The wide variety of the standard motor series allows for selection of size and output to correspond to intended use. Proven high speed, high precision and low vibration performance industrial robots Unique servo model grasps position control precisely and controls commanded position gaps to the minimum range Self-manufactured encoders realize low cost

Suppliers

Company
Product
Description
Supplier Links
AC Servomotors -  - Nidec Corporation
Kuze Minami-ku, Kyoto, Japan
AC Servomotors
AC Servomotors
S-FLAG Flag ship Servo system Our flagship servo system "S-Flag" servomotors are manufactured for consumer use that support a high level of reliability for industrial robots, our core products. We offer a wide lineup to meet the diversified needs of customers. Applications Spinning/knitting machines, food processing equipment, various types of low-cost automation equipment, carving machines, automatic processing equipment, substrate transfer robots for various manufacturing processes, etc. S-FLAG Features Auto tuning function, "S-TUNE" simplifies setting for intended use. The auto tuning servo system can be easily set up from a servo amplifier operation panel or PC. Deflections in pulse-train input order speed can be automatically adjusted. Standard motors that can be selected for a compact driver and intended use The same height design allows easy installation and space saving. Capable of multiaxial driving in combination with a maximum of 32 drivers The wide variety of the standard motor series allows for selection of size and output to correspond to intended use. Proven high speed, high precision and low vibration performance industrial robots Unique servo model grasps position control precisely and controls commanded position gaps to the minimum range Self-manufactured encoders realize low cost

S-FLAG Flag ship Servo system

Our flagship servo system "S-Flag" servomotors are manufactured for consumer use that support a high level of reliability for industrial robots, our core products. We offer a wide lineup to meet the diversified needs of customers.

Applications

Spinning/knitting machines, food processing equipment, various types of low-cost automation equipment, carving machines, automatic processing equipment, substrate transfer robots for various manufacturing processes, etc.

S-FLAG Features

Auto tuning function, "S-TUNE" simplifies setting for intended use.

  • The auto tuning servo system can be easily set up from a servo amplifier operation panel or PC.
  • Deflections in pulse-train input order speed can be automatically adjusted.

Standard motors that can be selected for a compact driver and intended use

  • The same height design allows easy installation and space saving.
    Capable of multiaxial driving in combination with a maximum of 32 drivers
  • The wide variety of the standard motor series allows for selection of size and output to correspond to intended use.

Proven high speed, high precision and low vibration performance industrial robots

  • Unique servo model grasps position control precisely and controls commanded position gaps to the minimum range
  • Self-manufactured encoders realize low cost
Supplier's Site

Technical Specifications

  Nidec Corporation
Product Category AC Servomotors
Product Name AC Servomotors
Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motor - 130S Series (130mm) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Output Power 3800 HP
Continuous Current 13.5 amps
View Details
Servo Motors - 198967 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 1.94 HP
Continuous Current 13.7 amps
Continuous Torque 121.2 In-lbs (140 kg-cm)
View Details
MP-Series MPL 240V AC Rotary Servo Motor - MPL-A540K-MJ72AA - Allen-Bradley / Rockwell Automation
Specs
Commutation Brushless
AC Voltage & Frequency 208-230/240V 60Hz
Shaft Speed 4000 rpm
View Details
Rotary Servo Motor - SGM7G-44A7D6E - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
AC Voltage & Frequency 400 V; 208-230/240V 60Hz
Phase Three-phase
Shaft Orientation In-line; Single-ended
View Details