Nidec Corporation Servo Motor 960750-06

Description
SERVO MOTOR, 230 VAC, ENGLISH MOUNTING FLANGE, 7.5 LB-IN CONT. TORQUE, 5000 RPM MAX SPEED, NT 2", MS CONNECTORS. FREE 2 YEAR RADWELL WARRANTY
Description
SERVO MOTOR, 230 VAC, ENGLISH MOUNTING FLANGE, 7.5 LB-IN CONT. TORQUE, 5000 RPM MAX SPEED, NT 2", MS CONNECTORS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 441461 - Radwell International
Willingboro, NJ, United States
Servo Motor
441461
Servo Motor 441461
SERVO MOTOR, 230 VAC, ENGLISH MOUNTING FLANGE, 7.5 LB-IN CONT. TORQUE, 5000 RPM MAX SPEED, NT 2", MS CONNECTORS. FREE 2 YEAR RADWELL WARRANTY

SERVO MOTOR, 230 VAC, ENGLISH MOUNTING FLANGE, 7.5 LB-IN CONT. TORQUE, 5000 RPM MAX SPEED, NT 2", MS CONNECTORS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 441461
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motors - 1846937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric
Shaft Size 0.197 inch (5.0 mm)
Shaft Speed 4180 rpm
View Details
Servo Hub Motor - 5.5 inch 4.5N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 94 HP
View Details
Brushless DC-Servomotors Series 1660 ... BHS 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 24.0 VDC
Torque Constant 0.6641 in-oz/amp (4.69 mN-m/amp)
View Details