Nidec Corporation Motor 9310018TFB

Description
ELECTRIC MOTOR, 1750RPM, 5AMP, 180V. FREE 2 YEAR RADWELL WARRANTY
Description
ELECTRIC MOTOR, 1750RPM, 5AMP, 180V. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 211035539 - Radwell International
Willingboro, NJ, United States
ELECTRIC MOTOR, 1750RPM, 5AMP, 180V. FREE 2 YEAR RADWELL WARRANTY

ELECTRIC MOTOR, 1750RPM, 5AMP, 180V. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 211035539
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

DC Micro Motor - BD59ZY90 - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Motor Type DC Motor
Gear Type Worm
Units Metric
View Details
1740 To 1 Gear Ratio, Reversible 12V D.C. Gearmotor with Plastic Housing & Steel Shaft - A 3Z16-0010C - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Motor Type DC Motor
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details
Power Window Lift Motor - PGM-W75P - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Output Power 0.0302 HP
Gear Type Worm
View Details
Motors - AC, DC - 403-1113225013-ND - DigiKey
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 12V
View Details