Nidec Corporation Selector Switch 8SS1012-Z

Description
SLIDE SWITCH, SPDT, 6A, 125VAC, TH; CONTACT CONFIGURATION:SPDT; SWITCH OPERATION:ON-ON; SWITCH MOUNTING:THROUGH HOLE; PRODUCT RANGE:8SS SERIES; CONTACT CURRENT MAX:6A; CONTACT VOLTAGE AC MAX:125V; CONTACT VOLTAGE DC MAX:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
SLIDE SWITCH, SPDT, 6A, 125VAC, TH; CONTACT CONFIGURATION:SPDT; SWITCH OPERATION:ON-ON; SWITCH MOUNTING:THROUGH HOLE; PRODUCT RANGE:8SS SERIES; CONTACT CURRENT MAX:6A; CONTACT VOLTAGE AC MAX:125V; CONTACT VOLTAGE DC MAX:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Selector Switch - 107977563 - Radwell International
Willingboro, NJ, United States
Selector Switch
107977563
Selector Switch 107977563
SLIDE SWITCH, SPDT, 6A, 125VAC, TH; CONTACT CONFIGURATION:SPDT; SWITCH OPERATION:ON-ON; SWITCH MOUNTING:THROUGH HOLE; PRODUCT RANGE:8SS SERIES; CONTACT CURRENT MAX:6A; CONTACT VOLTAGE AC MAX:125V; CONTACT VOLTAGE DC MAX:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

SLIDE SWITCH, SPDT, 6A, 125VAC, TH; CONTACT CONFIGURATION:SPDT; SWITCH OPERATION:ON-ON; SWITCH MOUNTING:THROUGH HOLE; PRODUCT RANGE:8SS SERIES; CONTACT CURRENT MAX:6A; CONTACT VOLTAGE AC MAX:125V; CONTACT VOLTAGE DC MAX:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rotary Switches
Product Number 107977563
Product Name Selector Switch
Unlock Full Specs
to access all available technical data

Similar Products

Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
 - 194L-C40-5263 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Toggle switch - H-30-SW - Festo Corporation
Festo Corporation
Specs
Operating Torque 19.82 In-oz (14 N-cm)
View Details